Vishay Intertechnology, Inc. TVS Diodes VBUS05A1-SD0-G4-08

Description
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603
Request a Quote Datasheet
Description
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VBUS05A1-SD0-G4-08-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603

18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1014459-VBUS05A1-SD0-G4-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1014459-VBUS05A1-SD0-G4-08
Circuit Protection - TVS - Diodes 1014459-VBUS05A1-SD0-G4-08
Win Source Part Number: 1014459-VBUS05A1-SD0 -G4-08 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 18V Power - Peak Pulse: 45W Power Line Protection: No Capacitance @ Frequency: 0.52pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.5A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: CLP0603 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VBUS05 Product Status: Obsolete

Win Source Part Number: 1014459-VBUS05A1-SD0-G4-08
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 18V
Power - Peak Pulse: 45W
Power Line Protection: No
Capacitance @ Frequency: 0.52pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: CLP0603
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VBUS05
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-VBUS05A1-SD0-G4-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VBUS05A1-SD0-G4-08
TVS Protection Diode 144-VBUS05A1-SD0-G4-08
TVS DIODE 5.5VWM 18VC CLP0603 Product overview: VBUS05A1-SD0-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS05A1-SD0-G4- 08 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 18VC CLP0603 Product overview: VBUS05A1-SD0-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS05A1-SD0-G4-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VBUS05A1-SD0-G4-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBUS05A1-SD0-G4-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VBUS05A1-SD0-G4-08
TVS DIODE 5.5VWM 18VC CLP0603

TVS DIODE 5.5VWM 18VC CLP0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VBUS05A1-SD0-G4-08-ND 1014459-VBUS05A1-SD0-G4-08 144-VBUS05A1-SD0-G4-08 VBUS05A1-SD0-G4-08
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) 0201 (0603 Metric) Tape & Reel (TR) CLP0603
Peak Pulse Power 45 watts 45 watts 45 watts 45 watts
VC 18 volts 18 volts 18 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data