Vishay Precision Group Diode Arrays VBT4045C-E3/8W

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VBT4045C-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VBT4045C-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VBT4045C-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Schottky Rectifier Array, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay - 48T2211 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay
48T2211
Schottky Rectifier Array, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay 48T2211
SCHOTTKY RECTIFIER ARRAY, 40A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 40A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier Array, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay - 47T9571 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay
47T9571
Schottky Rectifier Array, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay 47T9571
SCHOTTKY RECTIFIER ARRAY, 40A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 40A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VBT4045C-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT4045C-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VBT4045C-E3/8W
DIODE ARR SCHOTT 45V 20A TO263AB

DIODE ARR SCHOTT 45V 20A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT4045C-E3/8W
Schottky Diodes & Rectifiers VBT4045C-E3/8W
Schottky Diodes & Rectifiers 40A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 40A 45V DUAL TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number VBT4045C-E3/8WGITR-ND 48T2211 VBT4045C-E3/8W VBT4045C-E3/8W
Product Name Diode Arrays Schottky Rectifier Array, 40A, To-263Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB D2PAK D2PAK; D2PAK (TO-263AB)
Diode Type Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details