Vishay Precision Group TVS Diodes VESD05A1B-HD1-GS08

Description
11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet
Description
11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 751-1452-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1452-2-ND
TVS Diodes 751-1452-2-ND
11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - 751-1452-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1452-1-ND
TVS Diodes 751-1452-1-ND
11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - 751-1452-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1452-6-ND
TVS Diodes 751-1452-6-ND
11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
SMD 5V 33W 3A TVS Protection Diode - 144-VESD05A1B-HD1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 33W 3A TVS Protection Diode
144-VESD05A1B-HD1-GS08
SMD 5V 33W 3A TVS Protection Diode 144-VESD05A1B-HD1-GS08
TVS Diode, 5V, 33W, 3A, 11V Clamp, Unidirectional, SMD Product overview: VESD05A1B-HD1-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 33W, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 33W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A1B-HD1-GS 08 can be used for catalog matching and distributor lookup.

TVS Diode, 5V, 33W, 3A, 11V Clamp, Unidirectional, SMD Product overview: VESD05A1B-HD1-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 33W, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 33W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A1B-HD1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay - 13P0387 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay
13P0387
Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay 13P0387
DIODE, ESD PROTECTION, LLP1006, FULL REEL; Clamping Voltage Vc Max:11V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, LLP1006, FULL REEL; Clamping Voltage Vc Max:11V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay - 69R7268 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay
69R7268
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay 69R7268
DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:11V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:VESD0 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:11V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:VESD0 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5VWM 11VC LLP1006-2L

TVS DIODE 5VWM 11VC LLP1006-2L

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD05A1B-HD1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD05A1B-HD1-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD05A1B-HD1-GS08
TVS DIODE 5VWM 11VC LLP1006-2L

TVS DIODE 5VWM 11VC LLP1006-2L

Supplier's Site
TVS DIODE 5VWM 11VC LLP10062L - 884-VESD05A1B-HD1-GS08 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5VWM 11VC LLP10062L
884-VESD05A1B-HD1-GS08
TVS DIODE 5VWM 11VC LLP10062L 884-VESD05A1B-HD1-GS08
TVS DIODE 5VWM 11VC LLP10062L

TVS DIODE 5VWM 11VC LLP10062L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 751-1452-2-ND 144-VESD05A1B-HD1-GS08 13P0387 VESD05A1B-HD1-GS08 VESD05A1B-HD1-GS08 884-VESD05A1B-HD1-GS08
Product Name TVS Diodes SMD 5V 33W 3A TVS Protection Diode Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 5VWM 11VC LLP10062L
Configuration Single Single
Package SOD-882 Tape and Reel SOD-882 LLP1006-2L SOD-882
Peak Pulse Power 33 watts 33 watts 33 watts 33 watts 33 watts
VC 11 volts 11 volts 11 volts 11 volts
VBR 6 volts 6 volts 6 volts 6.8 volts
Unlock Full Specs
to access all available technical data