Vishay Intertechnology, Inc. 80V 15A Diode and Rectifier VFT3080C-E3/4W

Description
DIODE ARR SCHOT 80V 15A ITO220AB Product overview: VFT3080C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT3080C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 80V 15A ITO220AB Product overview: VFT3080C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT3080C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 15A Diode and Rectifier - 286-VFT3080C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 15A Diode and Rectifier
286-VFT3080C-E3/4W
80V 15A Diode and Rectifier 286-VFT3080C-E3/4W
DIODE ARR SCHOT 80V 15A ITO220AB Product overview: VFT3080C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT3080C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 80V 15A ITO220AB Product overview: VFT3080C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT3080C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VFT3080C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VFT3080C-E3/4W-ND
Diode Arrays VFT3080C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VFT3080C-E3/4W - 799054-VFT3080C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VFT3080C-E3/4W
799054-VFT3080C-E3/4W
Diodes, Rectifiers - Arrays - VFT3080C-E3/4W 799054-VFT3080C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799054-VFT3080C-E3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 700μA @ 80V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VFT3080C Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR3080FCT-BP-HF; MBR3080FCT-BP; MBR2580FCT; MBR2580FCT_T0_10001; Introduction Date: September 25, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799054-VFT3080C-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 700μA @ 80V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VFT3080C
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): MBR3080FCT-BP-HF; MBR3080FCT-BP; MBR2580FCT; MBR2580FCT_T0_10001;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VFT3080C-E3/4W
Schottky Diodes & Rectifiers VFT3080C-E3/4W
Schottky Diodes & Rectifiers 30A,80V,Trench

Schottky Diodes & Rectifiers 30A,80V,Trench

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VFT3080C-E3/4W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VFT3080C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VFT3080C-E3/4W
DIODE ARR SCHOT 80V 15A ITO220AB

DIODE ARR SCHOT 80V 15A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-VFT3080C-E3/4W VFT3080C-E3/4W-ND 799054-VFT3080C-E3/4W VFT3080C-E3/4W VFT3080C-E3/4W
Product Name 80V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VFT3080C-E3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 FP TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data