DIODE ARR SCHOTT 45V 15A TO263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 45V 15A TO263AB
DIODE ARR SCHOTT 45V 15A TO263AB
SCHOTTKY RECTIFIER ARRAY, 30A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes
SCHOTTKY RECTIFIER ARRAY, 30A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 112-VBT3045C-E3/8WCT-ND | VBT3045C-E3/8W | 48T2209 | VBT3045C-E3/8W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 30A, To-263Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263AB | D2PAK; D2PAK (TO-263AB) |
| Life Cycle Stage | Active | |||
| VF | 0.5700 volts | 0.5700 volts |