TVS DIODE 5VWM 14VC SOT23-3
TVS DIODE 5VWM 14VC SOT23-3
TVS DIODE 5VWM 14VC SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VGSOT05C-G3-18TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 500 watts |
| VC | 14 volts |