ROHM Semiconductor USA, LLC 10V 100MW Zener Diode VDZT2R10B

Description
DIODE ZENER 10V 100MW VMD2 Product overview: VDZT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 100MW VMD2 Product overview: VDZT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 100MW Zener Diode - 287-VDZT2R10B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 100MW Zener Diode
287-VDZT2R10B
10V 100MW Zener Diode 287-VDZT2R10B
DIODE ZENER 10V 100MW VMD2 Product overview: VDZT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R10B can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 100MW VMD2 Product overview: VDZT2R10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R10B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - VDZT2R10BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
VDZT2R10BTR-ND
Single Zener Diodes VDZT2R10BTR-ND
Zener Diode 10V 100mW ±2% Surface Mount VMD2

Zener Diode 10V 100mW ±2% Surface Mount VMD2

Buy Now Datasheet
Diodes - Zener - Single - VDZT2R10B - 043581-VDZT2R10B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R10B
043581-VDZT2R10B
Diodes - Zener - Single - VDZT2R10B 043581-VDZT2R10B
Manufacturer: Rohm Semiconductor Win Source Part Number: 043581-VDZT2R10B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 043581-VDZT2R10B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
VDZT2R10B
Zener Diodes VDZT2R10B
Zener Diodes 100MW 10V

Zener Diodes 100MW 10V

Buy Now Datasheet
Single Zener Diodes - VDZT2R10B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
VDZT2R10B
Single Zener Diodes VDZT2R10B
DIODE ZENER 10V 100MW VMD2

DIODE ZENER 10V 100MW VMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - VDZT2R10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VDZT2R10B
Discrete Semiconductor Products - Diodes - Zener VDZT2R10B
DIODE ZENER 10V 100MW VMD2

DIODE ZENER 10V 100MW VMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-VDZT2R10B VDZT2R10BTR-ND 043581-VDZT2R10B VDZT2R10B VDZT2R10B VDZT2R10B
Product Name 10V 100MW Zener Diode Single Zener Diodes Diodes - Zener - Single - VDZT2R10B Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMD2 VMD-2 SOD-723 VMD2
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data