Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single VF20120S-M3/4W

Description
Win Source Part Number: 1103863-VF20120S-M3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 20 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Alternative Parts (Cross-Reference): FERD30M45CT; FERD20H100STS; SBRT30A60CT; FERD20H100SFP; SBR2040CT; SBR2040CTFP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VF20120
Request a Quote Datasheet
Description
Win Source Part Number: 1103863-VF20120S-M3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 20 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Alternative Parts (Cross-Reference): FERD30M45CT; FERD20H100STS; SBRT30A60CT; FERD20H100SFP; SBR2040CT; SBR2040CTFP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VF20120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1103863-VF20120S-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1103863-VF20120S-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1103863-VF20120S-M3/4W
Win Source Part Number: 1103863-VF20120S-M3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 20 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Alternative Parts (Cross-Reference): FERD30M45CT; FERD20H100STS; SBRT30A60CT; FERD20H100SFP; SBR2040CT; SBR2040CTFP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VF20120

Win Source Part Number: 1103863-VF20120S-M3/4W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 20 A
Current - Reverse Leakage @ Vr: 300 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Alternative Parts (Cross-Reference): FERD30M45CT; FERD20H100STS; SBRT30A60CT; FERD20H100SFP; SBR2040CT; SBR2040CTFP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VF20120

Buy Now Datasheet
Single Diodes - VF20120S-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF20120S-M3/4W-ND
Single Diodes VF20120S-M3/4W-ND
Diode Schottky 120V 20A Through Hole ITO-220AB

Diode Schottky 120V 20A Through Hole ITO-220AB

Buy Now Datasheet
Schottky 120V 20A Diode and Rectifier - 280-VF20120S-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 20A Diode and Rectifier
280-VF20120S-M3/4W
Schottky 120V 20A Diode and Rectifier 280-VF20120S-M3/4W
DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120S-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20120S-M3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120S-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20120S-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF20120S-M3/4W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF20120S-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF20120S-M3/4W
DIODE SCHOTTKY 120V 20A ITO220AB

DIODE SCHOTTKY 120V 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF20120S-M3/4W
Schottky Diodes & Rectifiers VF20120S-M3/4W
Schottky Diodes & Rectifiers 20A,120V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 20A,120V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1103863-VF20120S-M3/4W VF20120S-M3/4W-ND 280-VF20120S-M3/4W VF20120S-M3/4W VF20120S-M3/4W
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 120V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-220; TO-220-3 Full Pack, Isolated Tab Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers