Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VF40120C-E3/4W VF40120C-E3/4W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279209-VF40120C-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VF40120C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): TSF40H120CC0G; NTST40H120CTG; DSTF40120C; Introduction Date: September 02, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279209-VF40120C-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VF40120C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): TSF40H120CC0G; NTST40H120CTG; DSTF40120C; Introduction Date: September 02, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VF40120C-E3/4W - 1279209-VF40120C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VF40120C-E3/4W
1279209-VF40120C-E3/4W
Diodes, Rectifiers - Arrays - VF40120C-E3/4W 1279209-VF40120C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279209-VF40120C-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VF40120C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): TSF40H120CC0G; NTST40H120CTG; DSTF40120C; Introduction Date: September 02, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279209-VF40120C-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VF40120C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): TSF40H120CC0G; NTST40H120CTG; DSTF40120C;
Introduction Date: September 02, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - VF40120C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VF40120C-E3/4W-ND
Diode Arrays VF40120C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
20 A 120 V Diode and Rectifier - 280-VF40120C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 120 V Diode and Rectifier
280-VF40120C-E3/4W
20 A 120 V Diode and Rectifier 280-VF40120C-E3/4W
DIODE 20 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF40120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF40120C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 20 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF40120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF40120C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF40120C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF40120C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF40120C-E3/4W
DIODE ARR SCHOTT 120V ITO220AB

DIODE ARR SCHOTT 120V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF40120C-E3/4W
Schottky Diodes & Rectifiers VF40120C-E3/4W
Schottky Diodes & Rectifiers 40 Amp 120 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 40 Amp 120 Volt Dual TrenchMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 1279209-VF40120C-E3/4W VF40120C-E3/4W-ND 280-VF40120C-E3/4W VF40120C-E3/4W VF40120C-E3/4W
Product Name Diodes, Rectifiers - Arrays - VF40120C-E3/4W Diode Arrays 20 A 120 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 0.8800 volts 0.8800 volts
VR 120 volts
IR 0.5000 mA
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data