Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 120V ITO220AB
Rectifiers 30A,120V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VF30120C-M3/4W-ND | VF30120C-M3/4W | VF30120C-M3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |