Vishay Intertechnology, Inc. TVS Protection Diode VESD08C1-02V-G3-08

Description
Trans Voltage Suppressor Diode, Product overview: VESD08C1-02V-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD08C1-02V-G3- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, Product overview: VESD08C1-02V-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD08C1-02V-G3- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-VESD08C1-02V-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VESD08C1-02V-G3-08
TVS Protection Diode 144-VESD08C1-02V-G3-08
Trans Voltage Suppressor Diode, Product overview: VESD08C1-02V-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD08C1-02V-G3- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VESD08C1-02V-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD08C1-02V-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - VESD08C1-02V-G3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - VESD08C1-02V-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - VESD08C1-02V-G3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

15.3V Clamp 6.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 959927-VESD08C1-02V-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
959927-VESD08C1-02V-G3-08
Circuit Protection - TVS - Diodes 959927-VESD08C1-02V-G3-08
Win Source Part Number: 959927-VESD08C1-02V- G3-08 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V (Max) Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 15.3V Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 47pF @ 1MHz Current - Peak Pulse (10/1000µs): 6.6A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VESD08C1-02V-G3-08GI DKR,VESD08C1-02V-G3- 08GITR,VESD08C1-02V- G3-08GICT Base Product Number: VESD08

Win Source Part Number: 959927-VESD08C1-02V-G3-08
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V (Max)
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 15.3V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 47pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6.6A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VESD08C1-02V-G3-08GIDKR,VESD08C1-02V-G3-08GITR,VESD08C1-02V-G3-08GICT
Base Product Number: VESD08

Buy Now Datasheet
TVS DIODE 8VWM 15.3VC SOD523

TVS DIODE 8VWM 15.3VC SOD523

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD08C1-02V-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD08C1-02V-G3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD08C1-02V-G3-08
TVS DIODE 8VWM 15.3VC SOD523

TVS DIODE 8VWM 15.3VC SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-VESD08C1-02V-G3-08 VESD08C1-02V-G3-08GICT-ND 959927-VESD08C1-02V-G3-08 VESD08C1-02V-G3-08 VESD08C1-02V-G3-08
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts
VC 15.3 volts 15.3 volts 15.3 volts 15.3 volts
Unlock Full Specs
to access all available technical data