Diode Schottky 100V 20A Through Hole ITO-220AB
Diode Schottky 100V 20A 3-Pin(3+Tab) ITO-220AB Tube Product overview: VF20100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100S-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057283-VF20100S-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 100V 20A ITO220AB
Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | VF20100S-E3/4WGI-ND | 280-VF20100S-E3/4W | 057283-VF20100S-E3/4W | VF20100S-E3/4W | VF20100S-E3/4W |
| Product Name | Single Diodes | Schottky 100V 20A Diode and Rectifier | Diodes, Rectifiers - Single - VF20100S-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Rail/Tube | TO-220; ITO-220AB | TO-220 | TO-220-3 FP | |
| RoHS Compliant | RoHS |