Vishay Intertechnology, Inc. TVS Diodes VCAN16A2-03S-E3-08

Description
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VCAN16A2-03S-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 112-VCAN16A2-03S-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 112-VCAN16A2-03S-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Protection Diode - 144-VCAN16A2-03S-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VCAN16A2-03S-E3-08
TVS Protection Diode 144-VCAN16A2-03S-E3-08
Trans Voltage Suppressor Diode, Product overview: VCAN16A2-03S-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN16A2-03S-E3- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VCAN16A2-03S-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN16A2-03S-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1355563-VCAN16A2-03S-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1355563-VCAN16A2-03S-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1355563-VCAN16A2-03S-E3-08
Win Source Part Number: 1355563-VCAN16A2-03S -E3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: VCAN16 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: CAN REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 16V (Max) Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 28V Current - Peak Pulse (10/1000µs): 5A (8/20µs) Power - Peak Pulse: 145W Power Line Protection: No Capacitance @ Frequency: 16.7pF @ 1MHz

Win Source Part Number: 1355563-VCAN16A2-03S-E3-08
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: VCAN16
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: CAN
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 16V (Max)
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 28V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 145W
Power Line Protection: No
Capacitance @ Frequency: 16.7pF @ 1MHz

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCAN16A2-03S-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCAN16A2-03S-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCAN16A2-03S-E3-08
TVS DIODE 16VWM 28VC SOT23-3

TVS DIODE 16VWM 28VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VCAN16A2-03S-E3-08TR-ND 144-VCAN16A2-03S-E3-08 1355563-VCAN16A2-03S-E3-08 VCAN16A2-03S-E3-08
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 145 watts 145 watts 145 watts
VC 28 volts 28 volts 28 volts
Unlock Full Specs
to access all available technical data