15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
3.3V;IR=0.1UA;IP=4A;
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VBUS03N1-HD1HG3-08TR-ND | VBUS03N1-HD1HG3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2A |
| Peak Pulse Power | 60 watts | 60 watts |
| VC | 15 volts | 15 volts |