8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 3VWM 8.7VC SOD523
TVS Diodes / ESD Suppressors 3 V Unidirectional SOD-523
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VESD03C1-02VHG3-08TR-ND | VESD03C1-02VHG3-08 | VESD03C1-02VHG3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 |
| Peak Pulse Power | 100 watts | 100 watts | |
| VC | 8.7 volts | 8.7 volts |