6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
TVS DIODE 1VWM 6.9VC SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VESD01A2-03GHG3-08GITR-ND | VESD01A2-03GHG3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 6.9 volts | 6.9 volts |