Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 20A 45V DUAL TrenchMOS
SCHOTTKY RECTIFIER ARRAY, 20A, ITO-220AB; Diode Case Style:ITO-220AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):20A; Forward Surge Current Ifsm Max:160A; Forward Voltage VF Max:580mV RoHS Compliant: Yes
DIODE ARR SCHOT 45V 10A ITO220AB
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | VFT2045CBP-M3/4WGI-ND | VFT2045CBP-M3/4W | 47T9577 | VFT2045CBP-M3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 20A, Ito-220Ab; Diode Case Style Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | 200 C (392 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 FP | ITO-220AB | TO-220 |
| Diode Type | Schottky | |||
| Diode Applications | Rectifier |