ROHM Semiconductor USA, LLC 3.9V 100MW Zener Diode VDZT2R3.9B

Description
DIODE ZENER 3.9V 100MW VMD2 Product overview: VDZT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R3.9B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.9V 100MW VMD2 Product overview: VDZT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R3.9B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 100MW Zener Diode - 287-VDZT2R3.9B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 100MW Zener Diode
287-VDZT2R3.9B
3.9V 100MW Zener Diode 287-VDZT2R3.9B
DIODE ZENER 3.9V 100MW VMD2 Product overview: VDZT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R3.9B can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 100MW VMD2 Product overview: VDZT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R3.9B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - VDZT2R3.9BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
VDZT2R3.9BTR-ND
Single Zener Diodes VDZT2R3.9BTR-ND
Zener Diode 3.9V 100mW ±3% Surface Mount VMD2

Zener Diode 3.9V 100mW ±3% Surface Mount VMD2

Buy Now Datasheet
Diodes - Zener - Single - VDZT2R3.9B - 1279152-VDZT2R3.9B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R3.9B
1279152-VDZT2R3.9B
Diodes - Zener - Single - VDZT2R3.9B 1279152-VDZT2R3.9B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1279152-VDZT2R3.9B Packaging: Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: VMD2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.rohm.com Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 100 Ohms Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Family Part Number: VDZ3V9 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 100mW Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1279152-VDZT2R3.9B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: VMD2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Family Part Number: VDZ3V9
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 100mW
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - VDZT2R3.9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VDZT2R3.9B
Discrete Semiconductor Products - Diodes - Zener VDZT2R3.9B
DIODE ZENER 3.9V 100MW VMD2

DIODE ZENER 3.9V 100MW VMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
VDZT2R3.9B
Zener Diodes VDZT2R3.9B
Zener Diodes 100MW 3.9V

Zener Diodes 100MW 3.9V

Buy Now Datasheet
Single Zener Diodes - VDZT2R3.9B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
VDZT2R3.9B
Single Zener Diodes VDZT2R3.9B
DIODE ZENER 3.9V 100MW VMD2

DIODE ZENER 3.9V 100MW VMD2

Supplier's Site Datasheet
DIODE ZENER 3.9V 100MW VMD2 - 687-VDZT2R3.9B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.9V 100MW VMD2
687-VDZT2R3.9B
DIODE ZENER 3.9V 100MW VMD2 687-VDZT2R3.9B
DIODE ZENER 3.9V 100MW VMD2

DIODE ZENER 3.9V 100MW VMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-VDZT2R3.9B VDZT2R3.9BTR-ND 1279152-VDZT2R3.9B VDZT2R3.9B VDZT2R3.9B VDZT2R3.9B 687-VDZT2R3.9B
Product Name 3.9V 100MW Zener Diode Single Zener Diodes Diodes - Zener - Single - VDZT2R3.9B Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes DIODE ZENER 3.9V 100MW VMD2
Package Tape & Reel (TR) VMD2 SOD-723 2-SMD, Flat Lead
RoHS Compliant RoHS RoHS
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VZ 3.9 volts 3.9 volts 3.9 volts 4.03 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B7V5X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details