Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT.
DIODE ARR SCHOTT 120V ITO220AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VF40M120C-M3/4W-ND | VF40M120C-M3/4W | VF40M120C-M3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |