17V, 30V Clamp 5A, 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 7VWM 14VWM SOD923 Product overview: VCUT0714A-02Z-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT0714A-02Z-GS
Manufacturer: Vishay
Win Source Part Number: 1116971-VCUT0714A-02
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 8pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-923
STAND-OFF Voltage (Vwm): 7V, 14V
Minimum Breakdown Voltage: 7.3V, 14.5V
Max Clamping Voltage: 17V, 30V
Peak Pulse Current(Ippm): 5A, 2A (8/20μs)
Power Dissipation - Pd: 54W, 63W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
TVS DIODE 7VWM 14VWM SOD923
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 751-1409-2-ND | 144-VCUT0714A-02Z-GS08 | 1116971-VCUT0714A-02Z-GS08 | VCUT0714A-02Z-GS08 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - VCUT0714A-02Z-GS08 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-923 | Tape & Reel (TR) | SOD-923 | SOD-923 |
| Peak Pulse Power | 54 to 63 watts | 54 watts | 54 watts | |
| VC | 17 to 30 volts | 17 volts | 17 volts | |
| VBR | 7.3 to 14.5 volts | 7.3 to 14.5 volts | 7.3 volts |