Vishay Intertechnology, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD16C1-02VHG3-08

Description
Win Source Part Number: 1362050-VESD16C1-02V HG3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: VESD16 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 16V (Max) Voltage - Breakdown (Min): 17V Voltage - Clamping (Max) @ Ipp: 28V Current - Peak Pulse (10/1000µs): 3.6A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 27pF @ 1MHz Unidirectional Channels: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1362050-VESD16C1-02V HG3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: VESD16 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 16V (Max) Voltage - Breakdown (Min): 17V Voltage - Clamping (Max) @ Ipp: 28V Current - Peak Pulse (10/1000µs): 3.6A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 27pF @ 1MHz Unidirectional Channels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362050-VESD16C1-02VHG3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362050-VESD16C1-02VHG3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362050-VESD16C1-02VHG3-08
Win Source Part Number: 1362050-VESD16C1-02V HG3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: VESD16 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 16V (Max) Voltage - Breakdown (Min): 17V Voltage - Clamping (Max) @ Ipp: 28V Current - Peak Pulse (10/1000µs): 3.6A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 27pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1362050-VESD16C1-02VHG3-08
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Base Product Number: VESD16
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 16V (Max)
Voltage - Breakdown (Min): 17V
Voltage - Clamping (Max) @ Ipp: 28V
Current - Peak Pulse (10/1000µs): 3.6A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 27pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - VESD16C1-02VHG3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - VESD16C1-02VHG3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - VESD16C1-02VHG3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

28V Clamp 3.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-VESD16C1-02VHG3-08
TVS Protection Diode 144-VESD16C1-02VHG3-08
Trans Voltage Suppressor Diode, Product overview: VESD16C1-02VHG3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD16C1-02VHG3- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VESD16C1-02VHG3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD16C1-02VHG3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD16C1-02VHG3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD16C1-02VHG3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD16C1-02VHG3-08
TVS DIODE 16VWM 28VC SOD523

TVS DIODE 16VWM 28VC SOD523

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - VESD16C1-02VHG3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
VESD16C1-02VHG3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) VESD16C1-02VHG3-08
3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 TVS ROHS - 17930-VESD16C1-02VHG3-08 - Utmel Electronic Limited
Hong Kong, China
3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 TVS ROHS
17930-VESD16C1-02VHG3-08
3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 TVS ROHS 17930-VESD16C1-02VHG3-08
3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 TVS ROHS

3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 TVS ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362050-VESD16C1-02VHG3-08 VESD16C1-02VHG3-08GICT-ND 144-VESD16C1-02VHG3-08 VESD16C1-02VHG3-08 VESD16C1-02VHG3-08 17930-VESD16C1-02VHG3-08
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 TVS ROHS
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts
VC 28 volts 28 volts 28 volts 28 volts
VBR 17 volts 17 volts 17 volts 17 volts
CT 27 pF
Unlock Full Specs
to access all available technical data