ROHM Semiconductor USA, LLC 6.8V 100MW Zener Diode VDZT2R6.8B

Description
DIODE ZENER 6.8V 100MW VMD2 Product overview: VDZT2R6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R6.8B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 100MW VMD2 Product overview: VDZT2R6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R6.8B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 100MW Zener Diode - 287-VDZT2R6.8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 100MW Zener Diode
287-VDZT2R6.8B
6.8V 100MW Zener Diode 287-VDZT2R6.8B
DIODE ZENER 6.8V 100MW VMD2 Product overview: VDZT2R6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R6.8B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 100MW VMD2 Product overview: VDZT2R6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R6.8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - VDZT2R6.8BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
VDZT2R6.8BTR-ND
Single Zener Diodes VDZT2R6.8BTR-ND
Zener Diode 6.8V 100mW ±2% Surface Mount VMD2

Zener Diode 6.8V 100mW ±2% Surface Mount VMD2

Buy Now Datasheet
Diodes - Zener - Single - VDZT2R6.8B - 036249-VDZT2R6.8B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R6.8B
036249-VDZT2R6.8B
Diodes - Zener - Single - VDZT2R6.8B 036249-VDZT2R6.8B
Manufacturer: Rohm Semiconductor Win Source Part Number: 036249-VDZT2R6.8B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036249-VDZT2R6.8B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - VDZT2R6.8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VDZT2R6.8B
Discrete Semiconductor Products - Diodes - Zener VDZT2R6.8B
DIODE ZENER 6.8V 100MW VMD2

DIODE ZENER 6.8V 100MW VMD2

Supplier's Site
Single Zener Diodes - VDZT2R6.8B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
VDZT2R6.8B
Single Zener Diodes VDZT2R6.8B
DIODE ZENER 6.8V 100MW VMD2

DIODE ZENER 6.8V 100MW VMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
VDZT2R6.8B
Zener Diodes VDZT2R6.8B
Zener Diodes 100MW 6.8V

Zener Diodes 100MW 6.8V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-VDZT2R6.8B VDZT2R6.8BTR-ND 036249-VDZT2R6.8B VDZT2R6.8B VDZT2R6.8B VDZT2R6.8B
Product Name 6.8V 100MW Zener Diode Single Zener Diodes Diodes - Zener - Single - VDZT2R6.8B Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) VMD2 VMD2 SOD-723 VMD-2
RoHS Compliant RoHS
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081854P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B18J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details