Trans Voltage Suppressor Diode, Product overview: VESD03C1-02V-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD03C1-02V-G3-
8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
8.7V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS Diodes / ESD Suppressors 3 V Unidirectional SOD-523
TVS DIODE 3VWM 8.7VC SOD523
TVS DIODE 3VWM 8.7VC SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VESD03C1-02V-G3-08 | VESD03C1-02V-G3-08GIDKR-ND | VESD03C1-02V-G3-08 | VESD03C1-02V-G3-08 | VESD03C1-02V-G3-08 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | ||
| VC | 8.7 volts | 8.7 volts | 8.7 volts |