Vishay Intertechnology, Inc. 60V 10A Diode and Rectifier VFT2060C-M3/4W

Description
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: VFT2060C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT2060C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: VFT2060C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT2060C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 10A Diode and Rectifier - 286-VFT2060C-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 10A Diode and Rectifier
286-VFT2060C-M3/4W
60V 10A Diode and Rectifier 286-VFT2060C-M3/4W
DIODE ARR SCHOT 60V 10A ITO220AB Product overview: VFT2060C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT2060C-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 60V 10A ITO220AB Product overview: VFT2060C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT2060C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VFT2060C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VFT2060C-M3/4W-ND
Diode Arrays VFT2060C-M3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VFT2060C-M3/4W - 799050-VFT2060C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VFT2060C-M3/4W
799050-VFT2060C-M3/4W
Diodes, Rectifiers - Arrays - VFT2060C-M3/4W 799050-VFT2060C-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799050-VFT2060C-M3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 850μA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VFT2060C Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSF2060CC0; TSF2060CD0; DSTF2060C; RB215T-60FH; Introduction Date: September 25, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799050-VFT2060C-M3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 850μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VFT2060C
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): TSF2060CC0; TSF2060CD0; DSTF2060C; RB215T-60FH;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VFT2060C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VFT2060C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VFT2060C-M3/4W
DIODE ARR SCHOT 60V 10A ITO220AB

DIODE ARR SCHOT 60V 10A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VFT2060C-M3/4W
Rectifiers VFT2060C-M3/4W
Rectifiers 20A,60V,TRENCH SKY RECT.

Rectifiers 20A,60V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-VFT2060C-M3/4W VFT2060C-M3/4W-ND 799050-VFT2060C-M3/4W VFT2060C-M3/4W VFT2060C-M3/4W
Product Name 60V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VFT2060C-M3/4W Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details