Manufacturer: Vishay
Win Source Part Number: 1117030-VFT1060C-E3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 700μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 60V 5A ITO220AB Product overview: VFT1060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT1060C-E3/4W can be used for catalog matching and distributor lookup.
Rectifiers 10A,60V, DUAL TRENCH SKY RECT.
DIODE ARR SCHOTT 60V 5A ITO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1117030-VFT1060C-E3/4W | VFT1060C-E3/4W-ND | 286-VFT1060C-E3/4W | VFT1060C-E3/4W | VFT1060C-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - VFT1060C-E3/4W | Diode Arrays | 60V 5A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.7000 volts | 0.7000 volts | |||
| VR | 60 volts | ||||
| IR | 0.7000 mA |