Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 200V ITO220AB
Schottky Diodes & Rectifiers 30A 200V Trench Stky Rectifier
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VF30202C-M3/4W-ND | VF30202C-M3/4W | VF30202C-M3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |