Vishay Intertechnology, Inc. Single Diodes VF20100SG-E3/4W

Description
Diode Schottky 100V 20A Through Hole ITO-220AB
Request a Quote Datasheet
Description
Diode Schottky 100V 20A Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VF20100SG-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF20100SG-E3/4W-ND
Single Diodes VF20100SG-E3/4W-ND
Diode Schottky 100V 20A Through Hole ITO-220AB

Diode Schottky 100V 20A Through Hole ITO-220AB

Buy Now Datasheet
Schottky 100V 20A Diode and Rectifier - 280-VF20100SG-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 20A Diode and Rectifier
280-VF20100SG-E3/4W
Schottky 100V 20A Diode and Rectifier 280-VF20100SG-E3/4W
DIODE SCHOTTKY 100V 20A ITO220AB Product overview: VF20100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 20A ITO220AB Product overview: VF20100SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VF20100SG-E3/4W - 1279187-VF20100SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF20100SG-E3/4W
1279187-VF20100SG-E3/4W
Diodes, Rectifiers - Single - VF20100SG-E3/4W 1279187-VF20100SG-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279187-VF20100SG-E3 /4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 350μA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VF20100SG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.07V @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): STPS20SM100SFP; STPS20M100SFP; STPS20M100ST; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279187-VF20100SG-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 350μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VF20100SG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.07V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): STPS20SM100SFP; STPS20M100SFP; STPS20M100ST;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF20100SG-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF20100SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF20100SG-E3/4W
DIODE SCHOTTKY 100V 20A ITO220AB

DIODE SCHOTTKY 100V 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF20100SG-E3/4W
Schottky Diodes & Rectifiers VF20100SG-E3/4W
Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number VF20100SG-E3/4W-ND 280-VF20100SG-E3/4W 1279187-VF20100SG-E3/4W VF20100SG-E3/4W VF20100SG-E3/4W
Product Name Single Diodes Schottky 100V 20A Diode and Rectifier Diodes, Rectifiers - Single - VF20100SG-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data