Vishay Intertechnology, Inc. SMD 60W 5V 50pF TVS Protection Diode VESD05A6-HAF-GS08

Description
60W Bidirectional TVS Diode, 5V Working, 50pF, 6-Ch, SMD Product overview: VESD05A6-HAF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 60W, 5V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 60W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A6-HAF-GS0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60W Bidirectional TVS Diode, 5V Working, 50pF, 6-Ch, SMD Product overview: VESD05A6-HAF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 60W, 5V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 60W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A6-HAF-GS0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 60W 5V 50pF TVS Protection Diode - 144-VESD05A6-HAF-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60W 5V 50pF TVS Protection Diode
144-VESD05A6-HAF-GS08
SMD 60W 5V 50pF TVS Protection Diode 144-VESD05A6-HAF-GS08
60W Bidirectional TVS Diode, 5V Working, 50pF, 6-Ch, SMD Product overview: VESD05A6-HAF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 60W, 5V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 60W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A6-HAF-GS0 8 can be used for catalog matching and distributor lookup.

60W Bidirectional TVS Diode, 5V Working, 50pF, 6-Ch, SMD Product overview: VESD05A6-HAF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 60W, 5V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 60W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A6-HAF-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - VESD05A6-HAF-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L

12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L

Buy Now Datasheet
TVS Diodes - VESD05A6-HAF-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L

12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L

Buy Now Datasheet
TVS Diodes - VESD05A6-HAF-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L

12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD05A6-HAF-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD05A6-HAF-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD05A6-HAF-GS08
TVS DIODE 5VWM 12VC LLP75-7L

TVS DIODE 5VWM 12VC LLP75-7L

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VESD05A6-HAF-GS08
TVS Diodes / ESD Suppressors VESD05A6-HAF-GS08
TVS Diodes / ESD Suppressors 5.0 Volt 60 Watt 6 Diode

TVS Diodes / ESD Suppressors 5.0 Volt 60 Watt 6 Diode

Buy Now Datasheet
Diode, Tvs, 50Pf, Llp75, Full Reel; Clamping Voltage Vc Max Vishay - 64M7155 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 50Pf, Llp75, Full Reel; Clamping Voltage Vc Max Vishay
64M7155
Diode, Tvs, 50Pf, Llp75, Full Reel; Clamping Voltage Vc Max Vishay 64M7155
DIODE, TVS, 50pF, LLP75, FULL REEL; Clamping Voltage Vc Max:12V; Diode Case Style:LLP-75; No. of Pins:7Pins; Operating Voltage:-; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:50pF RoHS Compliant: Yes

DIODE, TVS, 50pF, LLP75, FULL REEL; Clamping Voltage Vc Max:12V; Diode Case Style:LLP-75; No. of Pins:7Pins; Operating Voltage:-; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:50pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-VESD05A6-HAF-GS08 VESD05A6-HAF-GS08GITR-ND VESD05A6-HAF-GS08 VESD05A6-HAF-GS08 64M7155
Product Name SMD 60W 5V 50pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode, Tvs, 50Pf, Llp75, Full Reel; Clamping Voltage Vc Max Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 6-UFDFN Exposed Pad LLP75-7L LLP75-7
Peak Pulse Power 60 watts 60 watts 60 watts
Unlock Full Specs
to access all available technical data