12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
ESD PROTECTION DIODE, SOD-523-2; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
TVS DIODE 5VWM 12VC SOD523
TVS DIODE 5VWM 12VC SOD523
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VESD05A1-02V-G3-08GIDKR-ND | 95AC2384 | VESD05A1-02V-G3-08 | VESD05A1-02V-G3-08 |
| Product Name | TVS Diodes | Esd Protection Diode, Sod-523-2; Clamping Voltage Vc Max Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |
| Peak Pulse Power | 192 watts | 192 watts | 192 watts | |
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 6 volts | 6 volts | 6 volts |