62.5V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
62.5V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
62.5V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
33V;IR=0.1UA;IP=1.6A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VESD33C1-HD1HG3-08CT-ND | VESD33C1-HD1HG3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2A |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 62.5 volts | 62.5 volts |