DIODE ARR SCHOT 45V 15A ITO220AB Product overview: VFT3045C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT3045C-M3/4W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1019312-VFT3045C-M3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 15 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VFT3045C-M3/4W-ND,VF
Base Product Number: VFT3045
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 45V 15A ITO220AB
SCHOTTKY RECTIFIER ARRAY, 30A, ITO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Forward Voltage Max:570mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-VFT3045C-M3/4W | 1019312-VFT3045C-M3/4W | VFT3045C-M3/4WGI-ND | VFT3045C-M3/4W | 47T9578 | VFT3045C-M3/4W |
| Product Name | 45V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 30A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | ITO-220AB | TO-220-3 FP |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.5700 volts | 0.5700 volts | 0.5700 volts |