Manufacturer: Vishay
Win Source Part Number: 1117008-VF10150C-E3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 5A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 150V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN Product overview: VF10150C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF10150C-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 150V 5A ITO220AB
Schottky Diodes & Rectifiers 10 Amp 150 Volt Dual TrenchMOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1117008-VF10150C-E3/4W | 280-VF10150C-E3/4W | VF10150C-E3/4W-ND | VF10150C-E3/4W | VF10150C-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - VF10150C-E3/4W | Schottky 5A 150V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.41 volts | 1.41 volts | |||
| VR | 150 volts | ||||
| IR | 0.1000 mA |