14V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount LLP0603-2L
TVS DIODE 5.5VWM 14VC LLP0603-2L
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VCUT05F1-HD0-G4-08GITR-ND | VCUT05F1-HD0-G4-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | LLP0603-2L |
| Peak Pulse Power | 60 watts | 60 watts |
| VC | 14 volts | 14 volts |