Vishay Precision Group TVS Diodes VESD05A1A-HD1-GS08

Description
12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet
Description
12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 751-1451-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1451-6-ND
TVS Diodes 751-1451-6-ND
12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - 751-1451-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1451-2-ND
TVS Diodes 751-1451-2-ND
12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - 751-1451-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1451-1-ND
TVS Diodes 751-1451-1-ND
12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

12V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS - TVS - Diodes - VESD05A1A-HD1-GS08 - 1116995-VESD05A1A-HD1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VESD05A1A-HD1-GS08
1116995-VESD05A1A-HD1-GS08
TVS - TVS - Diodes - VESD05A1A-HD1-GS08 1116995-VESD05A1A-HD1-GS08
Manufacturer: Vishay Win Source Part Number: 1116995-VESD05A1A-HD 1-GS08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 130pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LLP1006-2L STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 16A (8/20μs) Power Dissipation - Pd: 192W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1116995-VESD05A1A-HD1-GS08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 130pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LLP1006-2L
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 192W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 5V 192W 150pF TVS Protection Diode - 144-VESD05A1A-HD1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 192W 150pF TVS Protection Diode
144-VESD05A1A-HD1-GS08
SMD 5V 192W 150pF TVS Protection Diode 144-VESD05A1A-HD1-GS08
TVS Diode, 5V, Bidirectional, 192W, 150pF, 6V Breakdown, SMD Product overview: VESD05A1A-HD1-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 192W, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 192W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A1A-HD1-GS 08 can be used for catalog matching and distributor lookup.

TVS Diode, 5V, Bidirectional, 192W, 150pF, 6V Breakdown, SMD Product overview: VESD05A1A-HD1-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 192W, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 192W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A1A-HD1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD05A1A-HD1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD05A1A-HD1-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD05A1A-HD1-GS08
TVS DIODE 5VWM 12VC LLP1006-2L

TVS DIODE 5VWM 12VC LLP1006-2L

Supplier's Site
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay - 69R7267 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay
69R7267
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay 69R7267
DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:12V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:192W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:12V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:192W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay - 13P0386 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay
13P0386
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay 13P0386
DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:12V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:192W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:12V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:192W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 751-1451-6-ND 1116995-VESD05A1A-HD1-GS08 144-VESD05A1A-HD1-GS08 VESD05A1A-HD1-GS08 69R7267
Product Name TVS Diodes TVS - TVS - Diodes - VESD05A1A-HD1-GS08 SMD 5V 192W 150pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay
Configuration Single Single
Package SOD-882 LLP1006-2L Tape and Reel LLP1006-2L
Peak Pulse Power 192 watts 192 watts 192 watts
VC 12 volts 12 volts 12 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data