Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VF30150C-M3/4W VF30150C-M3/4W

Description
Manufacturer: Vishay Win Source Part Number: 1117020-VF30150C-M3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117020-VF30150C-M3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VF30150C-M3/4W - 1117020-VF30150C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VF30150C-M3/4W
1117020-VF30150C-M3/4W
Diodes, Rectifiers - Arrays - VF30150C-M3/4W 1117020-VF30150C-M3/4W
Manufacturer: Vishay Win Source Part Number: 1117020-VF30150C-M3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117020-VF30150C-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - VF30150C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VF30150C-M3/4W-ND
Diode Arrays VF30150C-M3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
15 A 150 V Diode and Rectifier - 280-VF30150C-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 150 V Diode and Rectifier
280-VF30150C-M3/4W
15 A 150 V Diode and Rectifier 280-VF30150C-M3/4W
DIODE 15 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30150C-M3/4W can be used for catalog matching and distributor lookup.

DIODE 15 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30150C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF30150C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF30150C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF30150C-M3/4W
DIODE ARR SCHOTT 150V ITO220AB

DIODE ARR SCHOTT 150V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VF30150C-M3/4W
Rectifiers VF30150C-M3/4W
Rectifiers 30A,150V,TRENCH SKY RECT.

Rectifiers 30A,150V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1117020-VF30150C-M3/4W VF30150C-M3/4W-ND 280-VF30150C-M3/4W VF30150C-M3/4W VF30150C-M3/4W
Product Name Diodes, Rectifiers - Arrays - VF30150C-M3/4W Diode Arrays 15 A 150 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 1.36 volts 1.36 volts
VR 150 volts
IR 0.2000 mA
Unlock Full Specs
to access all available technical data