TVS DIODE 4VWM 13.5VC SOT23-3
TVS DIODE 4VWM 13.5VC SOT23-3
TVS DIODE 4VWM 13.5VC SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VGSOT04C-G3-08TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 540 watts |
| VC | 13.5 volts |