Vishay Precision Group Diode Arrays VF60100C-M3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VF60100C-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
100V Diode and Rectifier - 286-VF60100C-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
286-VF60100C-M3/4W
100V Diode and Rectifier 286-VF60100C-M3/4W
DIODE ARR SCHOTT 100V ITO220AB Product overview: VF60100C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VF60100C-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V ITO220AB Product overview: VF60100C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VF60100C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VF60100C-M3/4W - 1117028-VF60100C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VF60100C-M3/4W
1117028-VF60100C-M3/4W
Diodes, Rectifiers - Arrays - VF60100C-M3/4W 1117028-VF60100C-M3/4W
Manufacturer: Vishay Win Source Part Number: 1117028-VF60100C-M3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 790mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1117028-VF60100C-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF60100C-M3/4W
Schottky Diodes & Rectifiers VF60100C-M3/4W
Schottky Diodes & Rectifiers 60A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 60A,100V,TRENCH SKY RECT.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VF60100C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF60100C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF60100C-M3/4W
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number VF60100C-M3/4WGI-ND 286-VF60100C-M3/4W 1117028-VF60100C-M3/4W VF60100C-M3/4W VF60100C-M3/4W
Product Name Diode Arrays 100V Diode and Rectifier Diodes, Rectifiers - Arrays - VF60100C-M3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220; ITO-220AB TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details