DIODE ARR SCHOT 60V 15A ITO220AB Product overview: VFT3060G-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT3060G-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799053-VFT3060G-E3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 850μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VFT3060G
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 730mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): RB225T-60FH; SBL3060CTP; SBL3060CTP-G; TSF30H60CC0G;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 60V 15A ITO220AB
Rectifiers 30A,60V, DUAL TRENCH SKY RECT.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-VFT3060G-E3/4W | 799053-VFT3060G-E3/4W | VFT3060G-E3/4W-ND | VFT3060G-E3/4W | VFT3060G-E3/4W |
| Product Name | 60V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - VFT3060G-E3/4W | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.7300 volts | 0.7300 volts |