Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 60V 15A ITO220AB
Rectifiers 30A,60V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VFT30L60C-E3/4W-ND | VFT30L60C-E3/4W | VFT30L60C-E3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |