DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VFT2060C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT2060C-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay
Win Source Part Number: 057290-VFT2060C-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A
Current - Reverse Leakage @ Vr: 850μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Rectifiers 20A,60V, DUAL TRENCH SKY RECT.
DIODE ARR SCHOT 60V 10A ITO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-VFT2060C-E3/4W | VFT2060C-E3/4WGI-ND | 057290-VFT2060C-E3/4W | VFT2060C-E3/4W | VFT2060C-E3/4W |
| Product Name | 10 A 60 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VFT2060C-E3/4W | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | ITO-220AB | ||
| Diode Type | Schottky; Schottky |