Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 45V 30A ITO220AB
Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS
SCHOTTKY RECTIFIER ARRAY, 60A, ITO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Forward Voltage Max:640mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | VFT6045C-M3/4W-ND | VFT6045C-M3/4W | VFT6045C-M3/4W | 47T9581 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 60A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | TO-220-3 FP | ITO-220AB |
| Life Cycle Stage | Active | |||
| VF | 0.6400 volts | 0.6400 volts |