TVS DIODE 7VWM 14VWM SOD523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCUT0714A02V-G3-08TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 70 watts |
| VC | 19 to 35 volts |