Diode Schottky 100V 30A Through Hole ITO-220AB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279197-VF30100SG-E3
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 350μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VF30100SG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): STPS30M100SFP; STPS30SM100SFP; DSTF30100S;
Introduction Date: August 08, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30100SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30100SG-E3/4W can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, 30A, 100V, ITO-220AB-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Anode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:1V; Product Range:-RoHS Compliant: Yes
DIODE SCHOTTKY 100V 30A ITO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VF30100SG-E3/4WGI-ND | 1279197-VF30100SG-E3/4W | 280-VF30100SG-E3/4W | 24R8036 | VF30100SG-E3/4W |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VF30100SG-E3/4W | 30 A 100 V Diode and Rectifier | Diode, Schottky, 30A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| VF | 1 volts | 1 volts | 1 volts | ||
| Package | Rail/Tube | ITO-220AB | TO-220 | ||
| RoHS Compliant | RoHS |