Vishay Precision Group Diodes, Rectifiers - Arrays - VF40100C-E3/4W VF40100C-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 036257-VF40100C-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 036257-VF40100C-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VF40100C-E3/4W - 036257-VF40100C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VF40100C-E3/4W
036257-VF40100C-E3/4W
Diodes, Rectifiers - Arrays - VF40100C-E3/4W 036257-VF40100C-E3/4W
Manufacturer: Vishay Win Source Part Number: 036257-VF40100C-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 036257-VF40100C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - VF40100C-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
20 A 100 V Diode and Rectifier - 280-VF40100C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 100 V Diode and Rectifier
280-VF40100C-E3/4W
20 A 100 V Diode and Rectifier 280-VF40100C-E3/4W
DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF40100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF40100C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF40100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF40100C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8184440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184440P
Schottky Diodes & Rectifiers 8184440P
Vishay VF40100C-E3/4W Diode

Vishay VF40100C-E3/4W Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8184440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184440
Schottky Diodes & Rectifiers 8184440
Vishay VF40100C-E3/4W Diode

Vishay VF40100C-E3/4W Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1451891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451891
Schottky Diodes & Rectifiers 1451891
Vishay VF40100C-E3/4W Diode

Vishay VF40100C-E3/4W Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VF40100C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF40100C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF40100C-E3/4W
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF40100C-E3/4W
Schottky Diodes & Rectifiers VF40100C-E3/4W
Schottky Diodes & Rectifiers 40 Amp 100 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 40 Amp 100 Volt Dual TrenchMOS

Buy Now Datasheet
Diode Arrays - VF40100C-E3/4W - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VF40100C-E3/4W
Diode Arrays VF40100C-E3/4W
DIODE ARRAY SCHOTTKY 100V ITO220

DIODE ARRAY SCHOTTKY 100V ITO220

Supplier's Site Datasheet
Diode, Schottky, 40A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay - 24R8037 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay
24R8037
Diode, Schottky, 40A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay 24R8037
DIODE, SCHOTTKY, 40A, 100V, ITO-220AB-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:730mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 40A, 100V, ITO-220AB-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:730mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays Schottky Diodes
Product Number 036257-VF40100C-E3/4W VF40100C-E3/4WGI-ND 280-VF40100C-E3/4W 8184440P 8184440 VF40100C-E3/4W VF40100C-E3/4W VF40100C-E3/4W 24R8037
Product Name Diodes, Rectifiers - Arrays - VF40100C-E3/4W Diode Arrays 20 A 100 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diode, Schottky, 40A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
VF 0.7300 volts 0.7300 volts 0.7300 volts 0.7300 volts
VR 100 volts 100 volts
IR 1 mA 1 mA
Unlock Full Specs
to access all available technical data