Schottky Diodes & Rectifiers 20A,80V,Trench Product overview: VFT2080C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT2080C-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799051-VFT2080C-E3/4
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 600μA @ 80V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VFT2080C
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): DSTF2080C; MBRF2080CT; TSF2080C C0; TSF2080C C0G;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 80V 10A ITO220AB
Schottky Diodes & Rectifiers 20A,80V,Trench
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 280-VFT2080C-E3/4W | VFT2080C-E3/4W-ND | 799051-VFT2080C-E3/4W | VFT2080C-E3/4W | VFT2080C-E3/4W |
| Product Name | Schottky 20A 80V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VFT2080C-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 FP | ||
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode |