DIODE, ESD, CAN BUS PROTECTION,
DIODE, ESD, CAN BUS PROTECTION,
DIODE, ESD, CAN BUS PROTECTION,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCAN18A2-03G-G3-08CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 20 watts |
| VC | 31 volts |