22.7V Clamp 4.4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
TVS DIODE 12VWM 22.7VC SOT363
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VESD12A5-06G-G3-08TR-ND | VESD12A5-06G-G3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 22.7 volts | 22.7 volts |