Vishay Precision Group Diode Arrays VBT6045C-E3/8W

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VBT6045C-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VBT6045C-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VBT6045C-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT6045C-E3/8W
Schottky Diodes & Rectifiers VBT6045C-E3/8W
Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS

Buy Now Datasheet
Schottky Rectifier Array, 60A, To-263Ab; Repetitive Peak Reverse Voltage Vishay - 48T2212 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 60A, To-263Ab; Repetitive Peak Reverse Voltage Vishay
48T2212
Schottky Rectifier Array, 60A, To-263Ab; Repetitive Peak Reverse Voltage Vishay 48T2212
SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier Array, 60A, To-263Ab; Diode Case Style Vishay - 47T9572 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 60A, To-263Ab; Diode Case Style Vishay
47T9572
Schottky Rectifier Array, 60A, To-263Ab; Diode Case Style Vishay 47T9572
SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):60A; Forward Surge Current Ifsm Max:320A; Forward Voltage VF Max:640mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):60A; Forward Surge Current Ifsm Max:320A; Forward Voltage VF Max:640mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VBT6045C-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT6045C-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VBT6045C-E3/8W
DIODE ARR SCHOTT 45V 30A TO263AB

DIODE ARR SCHOTT 45V 30A TO263AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Diode Arrays Diode Arrays Rectifiers
Product Number VBT6045C-E3/8WGITR-ND VBT6045C-E3/8W 48T2212 47T9572 VBT6045C-E3/8W
Product Name Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier Array, 60A, To-263Ab; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier Array, 60A, To-263Ab; Diode Case Style Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK (TO-263AB) TO-263AB TO-263AB D2PAK
Diode Type Schottky Schottky
Diode Applications Rectifier Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513152P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Schottky barrier dual diode - BAT74S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details