48V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
48V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
48V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2A
26V;IR=0.1UA;IP=2.1A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VESD26C1-HD1HG3-08DKR-ND | VESD26C1-HD1HG3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2A |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 48 volts | 48 volts |