Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 10A,80V,Trench
DIODE ARR SCHOTT 80V 5A ITO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VFT1080C-E3/4W-ND | VFT1080C-E3/4W | VFT1080C-E3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |